EN
  • EN
  • DE

E6C2-CWZ6C 60P/R 2M

Part No E6C2-CWZ6C 60P/R 2M
Manufacturer Omron
Catalog Encoders
Description ENCODER ROTARY 5-24V 60RESOL 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Omron Automation and Safety
Series E6C2
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 60
Operating Supply Voltage 5 V ~ 24 V
Actuator Type 6mm Dia Flatted End
Detent No
Built in Switch No
Mounting Chassis Mount
Orientation Vertical
Termination Style Cable Leads
Win Source Part Number 769558-E6C2-CWZ6C 60P/R 2M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E6C2-CWZ6C 60P/R 2M CAD Model

Description

The E6C2-CWZ6C 60P/R 2M is an incremental encoder manufactured by Omron Automation and Safety.

  • Output Type: Quadrature with index
  • Actuator Type: 6mm dia flatted end
  • Mounting: Chassis
  • Operating Supply Voltage: 5V ~ 24V
  • Built-in Switch: No
  • Encoder Type: Optical
  • Pulses Per Revolution: 60
  • Detent: No
  • Rotational Life Cycles Minimum: No
  • Category: Sensors, transducers
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $3.2015
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess