EN
  • EN
  • DE

LTC4368HDD-1#PBF

Part No LTC4368HDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10DFN /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4368HDD-1#PBF,LTC4368HDD-1#PBF-ND,-2735-LTC4368HDD-1#PBF
Standard Package 121
Win Source Part Number 1031712-LTC4368HDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368HDD-1#PBF CAD Model

Description

Overview of LTC4368HDD-1#PBF from Analog Devices Inc.

The LTC4368HDD-1#PBF is a robust protection device designed by Analog Devices Inc. to safeguard sensitive electronic components from overvoltage, undervoltage, and reverse voltage conditions. This versatile component is ideal for a wide range of applications including automotive, industrial control systems, and portable electronics, where power supply reliability is critical.

Key Features

  • Operating Voltage Range: The device is capable of handling a wide operating voltage range, typically from 9V to 36V, which makes it suitable for a variety of supply voltages.
  • Overvoltage Protection: It offers an adjustable overvoltage lockout to prevent damage to downstream components when the input voltage exceeds a predefined threshold.
  • Undervoltage Protection: Similarly, the LTC4368HDD-1#PBF provides an adjustable undervoltage lockout to ensure that the electronics do not operate at voltages that are too low to be safe or functional.
  • Reverse Voltage Protection: This device protects against reverse supply voltages, which can be particularly damaging, without the need for an external FET or diode.
  • Low Quiescent Current: It has a low quiescent current, making it an energy-efficient choice for battery-powered applications.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC4368HDD-1#PBF is designed to save board space and is suitable for compact circuit designs.

Applications

The LTC4368HDD-1#PBF is a versatile component that can be used in a multitude of applications where power supply protection is needed. Its robust feature set makes it an excellent choice for:

  • Automotive electronics
  • Industrial control systems
  • Portable electronic devices
  • Power supply systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4368HDD-1#PBF is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most challenging environments.

In summary, the LTC4368HDD-1#PBF from Analog Devices Inc. is a sophisticated power protection solution that offers comprehensive features in a small footprint, making it an excellent choice for designers looking to enhance the resilience and longevity of their electronic systems.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2327 $64.9308
8+ $13.3191 $106.5528
12+ $12.9029 $154.8348
17+ $12.4867 $212.2739
21+ $12.0705 $253.4805
28+ $10.8218 $303.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess