EN
  • EN
  • DE

ADS1298RIZXGT

Part No ADS1298RIZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 8
Power (Watts) 14.1mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 1141668-ADS1298RIZXGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1298RIZXGT CAD Model

Description

The ADS1298RIZXGT is a high-performance, multi-channel analog-to-digital converter (ADC) from Texas Instruments, tailored for biopotential measurement applications. This integrated circuit is part of the ADS1298 family, which is renowned for its use in medical instrumentation, particularly in electrocardiogram (ECG) and electroencephalogram (EEG) monitoring systems.

Featuring eight channels with 24-bit resolution, the ADS1298RIZXGT provides a comprehensive solution for precise data acquisition. Its design is optimized for low power consumption and noise reduction, making it an ideal choice for portable and battery-powered medical devices. The device integrates a programmable gain amplifier (PGA), a right-leg drive amplifier (RLD), and an internal reference, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective system architecture.

The ADS1298RIZXGT operates with a data rate ranging from 250 SPS to 32k SPS, allowing for flexibility in various application requirements. The device supports a SPI-compatible serial interface, enabling easy communication with microcontrollers or digital signal processors. Additionally, it features a lead-off detection function, which is critical in patient monitoring systems to ensure the integrity of the biopotential signals.

Encased in a compact QFN-64 package, the ADS1298RIZXGT is designed for space-constrained applications without compromising performance. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and evaluation modules, which facilitate rapid development and integration into medical systems.

In summary, the ADS1298RIZXGT from Texas Instruments is a sophisticated, highly integrated ADC solution for medical biopotential measurements. Its advanced features, combined with its ease of use, make it an excellent choice for developers looking to create reliable and efficient patient monitoring systems.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
STMicroelectronics
Lowest to $4.2489

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.3334 $103.3334
2+ $100.0000 $200.0000
3+ $96.6667 $290.0001
4+ $86.6667 $346.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess