EN
  • EN
  • DE

AD7091R-4BCPZ

Part No AD7091R-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-/4-/8-Channel, 1 MSPS, Ultralow Power, 12-Bit SAR ADC | IC ADC 12BIT SAR 20LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.09V ~ 5.25V
Supply Voltage , Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Mounting Style SMD
Family Part Number AD7091
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136889-AD7091R-4BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7091R-4BCPZ CAD Model

Description

AD7091R-4BCPZ: Ultra-Low Power, 12-Bit ADC from Analog Devices Inc.

The AD7091R-4BCPZ is a state-of-the-art, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This ADC is designed for applications where power efficiency and compactness are critical, making it an ideal solution for battery-powered devices, portable instruments, and energy-sensitive applications.

With its ultra-low power consumption and small form factor, the AD7091R-4BCPZ stands out in the market. The device boasts a typical power consumption of only 349 μW at 3 V and achieves a fast throughput rate of 1 MSPS (mega-samples per second), ensuring both energy efficiency and high-speed performance. This combination is perfect for systems that require rapid signal acquisition without compromising on power savings.

The AD7091R-4BCPZ comes in a compact, 10-lead LFCSP (lead frame chip scale package) that occupies minimal board space, which is paramount for space-constrained designs. The device operates over a wide supply range of 2.7 V to 5.25 V, providing flexibility in various power environments and compatibility with a range of microcontrollers and digital systems.

Featuring a precision on-chip reference and a high-speed SPI-compatible serial interface, the AD7091R-4BCPZ ensures ease of integration and reliable data communication. The ADC also includes a power-down function that reduces the power consumption to 1 μW when inactive, further extending battery life in portable applications.

Key applications for the AD7091R-4BCPZ include portable medical devices, energy-harvesting systems, handheld instruments, and remote sensing nodes. Its robust design and high precision make it suitable for precision data acquisition, control systems, and monitoring applications where accurate signal conversion is critical.

Analog Devices Inc. provides comprehensive technical support and resources for the AD7091R-4BCPZ, including detailed datasheets, application notes, and design tools to assist engineers in the implementation and optimization of their designs. With its exceptional performance and low power consumption, the AD7091R-4BCPZ is a premier choice for designers looking to create efficient, high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0330 $60.3300
24+ $4.9501 $118.8024
37+ $4.7955 $177.4335
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0219 $349.9053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,837 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess