EN
  • EN
  • DE

PMBD353,235

Part No PMBD353,235
Manufacturer Nexperia USA Inc.
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 30MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 4V
Current - Max 30mA
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Temperature Range - Operating 100°C (TJ)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1089464-PMBD353,235
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBD353,235 CAD Model

Description

The Nexperia PMBD353,235 is a Schottky diode with a peak reverse voltage of 4V and a maximum current of 30mA.

  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Capacitance: 1pF @ 0V, 1MHz
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Operating Temperature Range: 100°C (TJ)
  • Case / Package: TO-236AB (SOT23)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $0.6759

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1701 $50.1795
720+ $0.1396 $100.5120
1,110+ $0.1353 $150.1830
1,530+ $0.1309 $200.2770
1,980+ $0.1265 $250.4700
2,650+ $0.1134 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess