The is an exceptional product from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a microprocessor supervisory circuit that is designed to monitor the power supplies in microprocessor and digital systems, providing a reset signal to the microprocessor upon power-up, power-down, and brown-out conditions.
- Operating Voltage Range: -40°C to +85°C
- Active Low, Open-Drain RESET Output: Ensures the microprocessor is held in the reset condition until the power supply is stable.
- Manual Reset Input (MR): Provides an additional layer of control and is useful for debugging and testing.
- Under-Voltage Detection: Precision monitoring of 4.38V power supply conditions.
- Package: 3-pin SOT-23