EN
  • EN
  • DE

LMH1251MTX

Part No LMH1251MTX
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description YPBPR to RGBHV Converter and 2:1 Video Switch | IC RGBHV CONV/2:1 VID SW 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 4.75V ~ 5.25V
-3db Bandwidth 400MHz
Features HSYNC, RGB, VSYNC
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LMH1251
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201417-LMH1251MTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH1251MTX CAD Model

Description

The LMH1251MTX is a high-performance video graphics array (VGA) and YPbPr to RGBHV converter chip designed by Texas Instruments to meet the rigorous demands of modern video processing applications. This versatile integrated circuit is an ideal solution for a variety of electronics that require high-quality video signal conversion and processing.

Key Features

  • High-Quality Conversion: The LMH1251MTX provides excellent conversion from VGA and YPbPr signals to RGBHV, ensuring that the integrity of the video is maintained throughout the process.
  • Wide Range of Resolutions: It supports a wide range of video resolutions, from standard definition to high definition, making it a flexible choice for various display requirements.
  • Integrated Triple ADC: The chip includes an integrated triple 170 MSPS analog-to-digital converter (ADC) for high-speed signal processing.
  • On-Chip PLL: The on-chip phase-locked loop (PLL) allows for stable synchronization of video signals, which is critical for maintaining picture quality.
  • Macrovision Detection: The LMH1251MTX is equipped with Macrovision detection capability, which helps in identifying copy-protected video content.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Flexible Interface: The device offers a flexible digital interface that is compatible with most graphics processing units (GPUs) and video decoders, allowing for easy integration into existing systems.

Applications

The LMH1251MTX is widely used in a range of applications, such as:

  • Video projectors and monitors
  • High-definition televisions (HDTVs)
  • Video capture cards
  • Video conferencing systems
  • Home theater systems

Conclusion

With its advanced features and reliable performance, the LMH1251MTX from Texas Instruments stands out as a superior choice for video signal conversion and processing. Whether for consumer electronics, professional video equipment, or industrial applications, this chip offers the functionality and quality that designers and engineers need to deliver top-notch video experiences.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3222 $55.9332
14+ $7.6490 $107.0860
21+ $7.4100 $155.6100
28+ $7.1710 $200.7880
37+ $6.9319 $256.4803
49+ $6.2148 $304.5252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess