EN
  • EN
  • DE

XS2R-D423-1

Part No XS2R-D423-1
Manufacturer Omron
Catalog Circular Connectors - Adapters
Description CONN T-ADPT 4P-4/4P F-M/M INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style Distributor T-Shaped
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Male Pins (2)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) M12
Number of Positions (Convert From) 4
Number of Positions (Convert To) 4 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Housing Material Polybutylene Terephthalate (PBT)
Housing Color Gray
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Ultra Librarian 3D Model Ultra Librarian XS2R-D423-1 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
LEMO
CONN ADAPTER 8P-8P F-M PNL MNT
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Phoenix Contact
CONN ADAPTER 3P-3P F-M INLINE
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/F INLINE
Need more? Email Us
LEMO
CONN ADAPTER 10P-10P F-M PNL MNT
Need more? Email Us
LEMO
CONN ADAPTER 2P-2P F/M-F/M
Need more? Email Us
TE Connectivity
CONN ADAPTER 28P-28P M-M PNL MNT
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/F INLINE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess