EN
  • EN
  • DE

LMF100CCN/NOPB

Part No LMF100CCN/NOPB
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC FILTER DUAL SWITCH CAP 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 4 V to 15 V
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 1055190-LMF100CCN/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMF100CCN/NOPB CAD Model

Description

The LMF100CCN/NOPB is a highly versatile integrated circuit produced by Texas Instruments, renowned for its performance in signal processing applications. This dual operational transconductance amplifier with linearizing diodes and buffers is designed to offer precise and stable functionality across a wide range of uses.

At the heart of the LMF100CCN/NOPB lies its dual transconductance amplifiers, which are capable of providing an excellent linear response. The inclusion of linearizing diodes and buffers further enhances its performance, making it an ideal choice for designers looking to implement high-quality analog filters, oscillators, frequency doublers, or any application requiring a reliable and accurate variable gain amplifier.

Key Features:

  • Wide Dynamic Range: The device is designed to handle a broad range of input signals without sacrificing the quality of the output, ensuring reliable operation in various conditions.
  • High Precision: With its built-in linearizing diodes and buffers, the LMF100CCN/NOPB achieves a high level of precision in signal processing tasks.
  • Programmable Frequency Response: Users can program the frequency response of the device, which allows for custom filter designs and adaptations to specific application needs.
  • Low Distortion: The LMF100CCN/NOPB maintains low distortion levels, which is critical for audio applications and other sensitive signal processing tasks.
  • Low Noise: The device's design minimizes noise, making it suitable for applications where signal integrity is paramount.

This component is available in a 20-pin DIP (Dual In-line Package) which makes it easy to integrate into a wide variety of electronic systems. Additionally, the NOPB (No Lead (Pb)) designation indicates that this product is manufactured with environmentally friendly processes, adhering to the RoHS (Restriction of Hazardous Substances) standards, which restrict the use of certain hazardous materials commonly used in electronics and electronic equipment.

The LMF100CCN/NOPB from Texas Instruments represents a reliable and efficient solution for advanced signal processing. Its robust design and flexible operation make it an excellent choice for engineers and designers seeking a high-performance component for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess