EN
  • EN
  • DE

LME49724MR

Part No LME49724MR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, High Fidelity, Fully-Differential Audio Operational Amplifier | IC AUDIO 1 CIRCUIT 8SOPWRPAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Audio
Output Type Differential
Slew Rate 18V/μs
Gain Bandwidth Product 50MHz
Current - Input Bias 60nA
Voltage - Input Offset 200μV
Supply Current 10mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LME49724
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1201327-LME49724MR
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49724MR CAD Model

Description

The LME49724MR from Texas Instruments is a high-performance, low-distortion audio operational amplifier designed for audiophiles and professional audio equipment manufacturers. This op-amp is part of TI's LME audio series, which is renowned for providing superior sound quality and fidelity in a wide range of audio applications.

Key Features

  • Ultra-Low Distortion: The LME49724MR boasts an exceptionally low total harmonic distortion plus noise (THD+N) figure, making it ideal for high-fidelity audio systems where pristine sound quality is paramount.
  • High Output Drive Capability: Capable of driving demanding loads, this op-amp can comfortably power a wide array of audio devices, including high-end headphones and complex audio circuits.
  • Wide Supply Voltage Range: With a supply voltage range that is flexible enough to accommodate various circuit designs, the LME49724MR can be integrated into both portable and stationary audio equipment.
  • High Slew Rate: The rapid slew rate of the LME49724MR ensures that it can handle fast transients in the audio signal, preserving the clarity and detail of the original recording.

Applications

The LME49724MR is versatile and can be used in a multitude of audio applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • Studio monitors and audiophile-grade speakers
  • High-quality headphone amplifiers
  • Advanced audio processing equipment

Technical Specifications

Some of the technical specifications that set the LME49724MR apart include:

  • Supply Voltage Range: ±2.5V to ±17V
  • Output Current: 26mA
  • Slew Rate: 20V/μs
  • Input Noise Density: 2.7nV/√Hz

The LME49724MR comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs without sacrificing performance. Whether you're designing a high-end home audio system or professional studio equipment, the LME49724MR provides the audio fidelity and performance that your customers demand.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess