EN
  • EN
  • DE

BCM7406CLKFEBA01GP30

Part No BCM7406CLKFEBA01GP30
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996706-BCM7406CLKFEBA01GP30
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7406CLKFEBA01GP30 CAD Model

Description

The BCM7406 is a high-definition, single-chip, advanced video decoder targeted for use in digital set-top boxes. This integrated circuit provides a robust platform for delivering a rich multimedia experience, including high-definition video, advanced audio, and interactive services. It is engineered to meet the demands of modern digital TV applications.

Applications:

  • High-Definition Digital Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Set-Top Boxes
  • Cable and Satellite Receivers

Features:

  • Advanced Video Decoding: Supports multiple video codecs including H.264/AVC, MPEG-2, and VC-1 for high-quality video playback.
  • High-Definition Output: Delivers crisp and clear high-definition video output with resolutions up to 1080p.
  • Integrated Audio Decoding: Features an integrated audio decoder supporting various audio formats for immersive sound.
  • Connectivity Options: Provides multiple connectivity options such as HDMI, component video, and composite video outputs.
  • DDR2/DDR3 Memory Interface: Supports DDR2 or DDR3 memory for efficient data processing and buffering.
  • Peripheral Interfaces: Includes peripheral interfaces such as USB and Ethernet for connecting external devices and networking.

Benefits:

  • Superior Video Quality: Ensures a visually stunning viewing experience with its advanced video decoding capabilities.
  • Immersive Audio Experience: Delivers high-quality audio to complement the video, enhancing the overall user experience.
  • Seamless Connectivity: Allows easy integration with various display devices and external peripherals.
  • Cost-Effective Solution: Offers a cost-effective solution for set-top box manufacturers with its integrated features.
  • Enhanced Performance: Provides robust performance for demanding multimedia applications and interactive services.
  • Simplified Design: Simplifies the design process for set-top box manufacturers with its integrated functionalities.

Additional Details:

The BCM7406 incorporates a powerful processing core to handle the complex tasks of video and audio decoding, as well as managing interactive services. It is designed for low power consumption to meet energy efficiency standards. It supports various middleware and conditional access systems, making it suitable for a wide range of deployment scenarios. This IC is typically a central component in devices that decode and output audio and video signals to a display.

You May Also Be Interested in

Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess