EN
  • EN
  • DE

S3C2440A-40

Part No S3C2440A-40
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306764-S3C2440A-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3C2440A-40 CAD Model

Description

The Samsung S3C2440A-40 is a 32-bit RISC microprocessor based on the ARM920T core. Designed for a wide array of embedded applications, it offers a good balance of processing power, low power consumption, and integrated peripherals, making it well-suited for devices like PDAs, handheld computers, and various industrial control systems.

Applications

  • Personal Digital Assistants (PDAs)
  • Handheld Computers
  • Industrial Control Systems
  • GPS Navigation Devices
  • Embedded Systems

Features

  • ARM920T Core: Provides a robust and efficient processing platform.
  • LCD Controller: Integrated LCD controller to directly interface with LCD panels.
  • USB Host/Device: Supports USB connectivity for data transfer and peripheral interfacing.
  • SD/MMC Host Controller: Allows for easy integration with SD and MMC memory cards.
  • NAND Flash Controller: Facilitates the use of NAND flash memory for storage solutions.
  • Camera Interface: Supports camera modules for image and video capture.
  • UART, SPI, I2C Interfaces: Offers versatile serial communication options.
  • Real-Time Clock (RTC): Keeps track of time, even when the main power is off.
  • Power Management Unit (PMU): Optimizes power consumption for prolonged battery life.

Benefits

  • Efficient Performance: The ARM920T core provides sufficient processing capabilities for many embedded applications.
  • Low Power Operation: Contributes to extended battery life in portable devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Memory Flexibility: Supports various memory types and configurations.
  • Versatile Connectivity: Provides numerous interfaces for connecting to other devices and peripherals.
  • Easy Development: Comprehensive development tools and support resources are available.

Technical Details

The S3C2440A-40 operates at a clock speed of 400 MHz. It includes a 16 KB instruction cache and a 16 KB data cache, enhancing performance. The integrated LCD controller supports a wide range of display resolutions. The processor is commonly packaged in a BGA (Ball Grid Array) package. Operating voltage is typically 1.3V for the core and 3.3V for I/O. This part is suitable for applications requiring a blend of performance, power efficiency, and integrated features.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess