EN
  • EN
  • DE

LME49723MA/NOPB

Part No LME49723MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual High Fidelity Audio Operational Amplifier | IC AUDIO 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Audio
Slew Rate 8V/μs
Gain Bandwidth Product 19MHz
Current - Input Bias 200nA
Voltage - Input Offset 300μV
Supply Current 6.7mA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LME49723
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 754295-LME49723MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49723MA/NOPB CAD Model

Description

The LME49723MA/NOPB is a high-performance, dual operational amplifier from Texas Instruments, designed to provide audiophiles and professional audio engineers with unparalleled sound quality and clarity. This op-amp is part of Texas Instruments' renowned LME audio amplifier series, which is celebrated for its low distortion, low noise, and high slew rate characteristics.

With its wide supply voltage range from ±2.5V to ±17V, the LME49723MA/NOPB is a versatile component suitable for a broad array of audio applications. Whether it's being used in high-fidelity audio equipment, studio recording systems, or high-end home theater setups, this op-amp delivers exceptional audio performance.

Key Features:

  • Ultra-Low Distortion: The LME49723MA/NOPB boasts an impressive total harmonic distortion plus noise (THD+N) figure, ensuring that the audio signal is amplified with minimal coloration and maximum fidelity.
  • High Slew Rate: A high slew rate allows this op-amp to handle rapid changes in input signals without distortion, making it ideal for high-speed signal processing in advanced audio systems.
  • Low Noise Performance: With its low noise density, the LME49723MA/NOPB preserves the integrity of the audio signal, resulting in a clean, hiss-free listening experience.
  • Wide Bandwidth: The device offers a wide bandwidth, which is essential for maintaining the nuances and details of high-quality audio signals.

Applications:

  • High-fidelity audio amplification
  • Professional audio mixing and recording equipment
  • High-end home theater systems
  • Audiophile-grade headphone amplifiers

The LME49723MA/NOPB is available in an 8-lead SOIC package, providing a compact solution for space-constrained applications while ensuring thermal performance and reliability. Its lead-free, RoHS-compliant design also makes it an environmentally conscious choice for modern electronic devices. With its exceptional audio quality and versatile application range, the LME49723MA/NOPB from Texas Instruments stands out as a top-tier component for any serious audio system designer or enthusiast.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8021 $54.0630
70+ $1.4787 $103.5090
105+ $1.4325 $150.4125
145+ $1.3863 $201.0135
190+ $1.3401 $254.6190
250+ $1.2015 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess