The LMD18245T/NOPB is a highly efficient and reliable component manufactured by Texas Instruments, designed for motion control applications. This full-bridge, pulse-width modulated (PWM) motor driver is an integral part of a wide range of applications, including robotics, industrial motor control, and automated systems.
- Functionality: Drives both windings of a bipolar stepper motor or bidirectionally control two DC motors
- Continuous Output Current: 3A
- Operating Voltage Range: 12V to 55V
- Thermal Shutdown Capability: Automatically turns off output transistors when the chip's temperature exceeds a pre-set limit, preventing overheating damage
- Advanced Protection Features: Current limit and power output stage protection
- Packaging: 24-pin PowerDIP, thermally enhanced, RoHS compliant