EN
  • EN
  • DE

IR204/H16/L10

Part No IR204/H16/L10
Manufacturer Everlight Electronics Co Ltd
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 2.8mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.2V
Viewing Angle 50°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 1046134-IR204/H16/L10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR204/H16/L10 CAD Model

Description

The IR204/H16/L10 is an infrared emitting diode (IRED) manufactured by Everlight Electronics Co Ltd. It emits infrared radiation at a specific wavelength, typically used in remote control systems, light curtains, and other applications requiring infrared transmission.

Applications

  • Remote Control Systems: Used as the infrared transmitter in remote controls for TVs, DVD players, and other electronic devices.
  • Light Curtains: Employed in safety light curtains to detect obstructions and prevent accidents in industrial equipment.
  • Infrared Data Transmission: Utilized in devices that transmit data via infrared, such as some older PDAs and communication devices.
  • Optical Switches: Functions as the light source in optical switches for detecting the presence or absence of an object.
  • Proximity Sensors: Integrated into proximity sensors for detecting the presence of objects without physical contact.

Features

  • High Radiant Intensity: Provides strong infrared signal for reliable transmission over distance.
  • Peak Wavelength of 940nm: Standard infrared wavelength compatible with many receivers.
  • Narrow Viewing Angle: Focuses the emitted light for efficient transmission in a specific direction.
  • Fast Switching Speed: Enables rapid data transmission and responsive sensor operation.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Reliable Performance: High radiant intensity ensures reliable signal transmission even over longer distances.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Compact Size: Small footprint allows for easy integration into various electronic devices.
  • Long Lifespan: Provides extended service life for reduced maintenance and replacement costs.
  • Versatile Applications: Suitable for a wide range of applications requiring infrared transmission.

Additional Details

The IR204/H16/L10 is typically packaged in a through-hole format, allowing for easy mounting on printed circuit boards. The forward voltage and current requirements are detailed in the manufacturer's datasheet. The device should be operated within the specified temperature range for optimal performance. The radiant intensity is typically measured in milliwatts per steradian (mW/sr).

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,835+ $0.0612 $173.5020
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess