EN
  • EN
  • DE

LMD18200T/NOPB

Part No LMD18200T/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TO220-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS, DMOS
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 12 V to 55 V
Voltage - Load 12 V to 55 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-11
Win Source Part Number 019517-LMD18200T/NOPB
Family Name LMD18200
Introduction Date July 06, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Building Automation, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LMD18200T/NOPB CAD Model

Description

The LMD18200T/NOPB from Texas Instruments is a high-performance, integrated circuit designed for motion control applications. This product is a part of the Texas Instruments' extensive range of semiconductor solutions, renowned for their reliability, precision, and innovation.

The LMD18200T/NOPB is a 3A, 55V H-Bridge ideal for a wide range of applications, including but not limited to DC and stepper motor drives, position and velocity servomechanisms, factory automation, and robotics. The H-Bridge configuration is particularly useful in DC and stepper motor drives as it allows the direction of the motor to be easily controlled.

One of the key features of the LMD18200T/NOPB is its innovative current sensing feature. It incorporates a unique current sense output that delivers an analog voltage output proportional to the load current. This feature allows for precise monitoring and control of the load current, which can be particularly beneficial in applications where precise control is required.

The LMD18200T/NOPB also offers thermal shutdown circuitry, which is designed to protect the device from potentially harmful overheating. Additionally, it provides internal protection against reverse voltage, under-voltage lockout, and overcurrent.

This product is designed for easy implementation and integration into various systems. It is housed in a compact, thermally efficient 11-Lead TO-220 package that is compatible with standard manufacturing processes. Moreover, it is also RoHS compliant and lead-free, making it an environmentally friendly choice.

The LMD18200T/NOPB is a testament to Texas Instruments' commitment to providing high-quality, reliable, and innovative solutions. It offers a combination of advanced features, robust protection mechanisms, and ease of use that can help to enhance the performance and reliability of a wide range of motion control applications.

In conclusion, the LMD18200T/NOPB from Texas Instruments is a high-performance, versatile, and reliable solution that is designed to meet the demanding needs of modern motion control applications. Whether you are designing a DC motor drive, a stepper motor drive, or any other application that requires precise and efficient control, the LMD18200T/NOPB is a choice that you can rely on.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,557 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess