EN
  • EN
  • DE

LMC7225IM5

Part No LMC7225IM5
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micro-Power, Rail-to-Rail CMOS Comparators with Push-Pull/Open-Drain Outputs | IC COMP MICRPWR R-R CMOS SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 80dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 29μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number LMC7225
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201296-LMC7225IM5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC7225IM5 CAD Model

Description

The LMC7225IM5 from Texas Instruments is a highly precise micropower CMOS voltage comparator designed for a wide array of applications requiring low power consumption and high performance. This device is particularly well-suited for portable and battery-powered electronics due to its ultra-low power draw.

Key Features

  • Low Power Consumption: The LMC7225IM5 is optimized for low power operation, consuming a mere 7 µA of supply current, which is ideal for extending battery life in portable devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 15V, providing flexibility for use in various circuit designs and compatibility with both digital and analog systems.
  • High Input Impedance: With a high input impedance, it minimizes current draw from the input source, making it suitable for interfacing with high-impedance sensors or for use in sample-and-hold circuits.
  • Fast Response Time: The comparator features a propagation delay typically less than 20 µs, ensuring quick response times for critical applications requiring fast switching.
  • Push-Pull Output: The LMC7225IM5 offers a push-pull output stage that eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL or CMOS logic levels.

Applications

The LMC7225IM5 is versatile and can be used in a variety of applications, including:

  • Battery-powered systems
  • Threshold detectors/discriminators
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors
  • IR receivers

Package and Quality

This particular model, the LMC7225IM5, comes in a 5-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability, with each component undergoing rigorous testing before it reaches customers.

Conclusion

With its combination of low power consumption, wide voltage range, and fast response time, the LMC7225IM5 from Texas Instruments stands out as a reliable and efficient solution for voltage comparison in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess