EN
  • EN
  • DE

VSP3210Y

Part No VSP3210Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description CCD SIGNAL PROCESSOR FOR SCANNER APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type CCD Signal Processor
Applications Scanners
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
RoHS State Request Verification
Win Source Part Number 1279905-VSP3210Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name VSP3210
Introduction Date March 07, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VSP3210Y CAD Model

Description

The VSP3210Y from Texas Instruments is a state-of-the-art precision analog-to-digital converter (ADC) designed for a wide range of applications, including medical imaging, industrial automation, and scientific instrumentation. This high-performance product offers an exceptional balance of speed, resolution, and power consumption, making it an ideal choice for designers looking to enhance their systems with accurate analog signal conversion.

Key Features

  • High Resolution: The VSP3210Y boasts a 20-bit resolution, ensuring detailed and precise digital representation of analog signals.
  • Impressive Conversion Rate: With a fast conversion rate, this ADC can handle high-speed signals, suitable for real-time processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, the VSP3210Y is optimized for battery-powered and energy-sensitive applications, ensuring long operational life and reduced power costs.
  • Integrated Features: The device includes a built-in programmable gain amplifier (PGA), reference voltage, and oscillator to minimize external component requirements and simplify design.
  • Differential Inputs: It supports differential inputs which enhance noise immunity and are critical for high-accuracy measurements.
  • Flexible Interface: The VSP3210Y is equipped with a versatile digital interface that is compatible with various microcontrollers and digital signal processors, allowing for easy integration into existing systems.

Applications

The VSP3210Y is versatile and can be employed in a variety of demanding applications. Its precision and speed make it particularly well-suited for:

  • Medical Imaging Systems (e.g., MRI, CT scanners)
  • Test and Measurement Equipment
  • Industrial Process Control
  • High-end Scientific Research Instruments

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The VSP3210Y is built to meet the highest industry standards, ensuring robust performance and longevity even in the most challenging environments. With Texas Instruments' proven track record, customers can expect consistent and dependable operation from the VSP3210Y.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess