EN
  • EN
  • DE

TAS3002PFB

Part No TAS3002PFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUD PROCESSOR 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 24 b
Case / Package 48-TQFP (7x7)
Win Source Part Number 144387-TAS3002PFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3002PFB CAD Model

Description

The TAS3002PFB is a high-fidelity, digital audio processor from Texas Instruments, designed to provide advanced audio processing capabilities for a wide range of applications. This integrated circuit is part of TI's extensive audio product line and is engineered to deliver exceptional sound quality and performance.

Key Features

  • High-Performance Audio Processing: The TAS3002PFB features a 28-bit digital audio processor, capable of handling a variety of digital audio formats and providing precise audio signal control.
  • Programmable Audio Functions: Users can customize audio processing with programmable functions such as volume control, bass and treble adjustments, and dynamic range compression, enabling a tailored listening experience.
  • Multiple Audio Inputs and Outputs: The device supports a flexible range of input and output options, allowing it to be easily integrated into various audio systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the TAS3002PFB ensures minimal power draw, making it ideal for battery-powered devices.
  • Serial Audio Interface: It comes with a serial audio interface that is compatible with industry-standard formats, ensuring easy integration with other audio components.

Applications

The TAS3002PFB is versatile and can be used in a variety of audio applications. It is particularly well-suited for:

  • Home theater systems
  • Mini and micro component stereo systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices

Technical Specifications

Some of the technical specifications of the TAS3002PFB include:

  • Data Width: 28-bit
  • Sampling Rate: Up to 96 kHz
  • Dynamic Range: High
  • THD+N: Low
  • Package Type: 48-TQFP (PFB)

Conclusion

The TAS3002PFB from Texas Instruments stands out as an exceptional audio processor, offering a combination of high-quality sound, programmability, and versatility. Its energy-efficient design and comprehensive feature set make it an excellent choice for manufacturers and audio designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9349 $51.1537
31+ $3.2287 $100.0897
48+ $3.1278 $150.1344
67+ $3.0269 $202.8023
86+ $2.9260 $251.6360
115+ $2.6233 $301.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess