EN
  • EN
  • DE

LMC7215IM

Part No LMC7215IM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micro-Power, Rail-to-Rail CMOS Comparators with Open-Drain/Push-Pull Outputs and TinyPak™ Package | IC COMP MICRPWR R-R CMOS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 80dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 24μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC7215
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201287-LMC7215IM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Automotive
Ultra Librarian 3D Model Ultra Librarian LMC7215IM CAD Model

Description

Product Overview: Texas Instruments LMC7215IM

The LMC7215IM is a highly precise, low-power comparator manufactured by Texas Instruments, renowned for their innovative semiconductor technologies. This micro-power comparator is designed to provide optimal performance in a wide range of electronic applications where power efficiency and accuracy are crucial.

Key Features:

  • Low Power Consumption: The LMC7215IM operates with a quiescent current as low as 10 µA, making it an excellent choice for battery-powered and portable devices where energy efficiency is paramount.
  • High Precision: With its tight input offset voltage specifications and a high gain, this comparator delivers precise voltage comparisons, which is essential for sensitive electronic circuits.
  • Wide Supply Voltage Range: It supports a broad supply voltage range from 2.7V to 15V, accommodating various application requirements and simplifying power supply design.
  • Fast Response Time: The device features a propagation delay typically under 7 µs, ensuring quick response times for critical applications that require fast switching.
  • Push-Pull Output: The LMC7215IM comes with a push-pull output stage capable of driving loads directly without the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to 85°C, providing reliable performance under varying environmental conditions.

Applications:

The versatility of the LMC7215IM allows it to be used in a multitude of applications, including but not limited to:

  • Notebook computers
  • Battery monitors
  • Threshold detectors/sensors
  • Portable instrumentation
  • Window comparators
  • Sampling circuits

Package and Quality:

The Texas Instruments LMC7215IM is offered in an SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface-mounted technology (SMT). The product adheres to Texas Instruments' high-quality standards, ensuring both reliability and performance for the end user.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9251 $50.8805
135+ $0.7591 $102.4785
205+ $0.7354 $150.7570
285+ $0.7117 $202.8345
365+ $0.6879 $251.0835
490+ $0.6168 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess