Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6953
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201275-LMC6953CM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6953CM CAD Model

Description

The LMC6953CM from Texas Instruments is a high-performance, low-voltage Voltage Controlled Oscillator (VCO) designed for use in wireless communication systems and precision oscillator applications. This integrated circuit is part of the LMC family, known for its reliability and versatility in various electronic applications.

Key Features

  • Wide Frequency Range: The LMC6953CM operates over a broad frequency range, making it suitable for a variety of RF and IF systems.
  • Low Phase Noise: It offers low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Linear Voltage Tuning: The VCO features a linear voltage tuning input that allows for precise frequency control with an applied voltage, providing ease of integration into phase-locked loop (PLL) circuits.
  • Single Supply Operation: It operates from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Power-Down Capability: The device includes a power-down feature that significantly reduces the current consumption when the VCO is not in use, contributing to energy efficiency in battery-powered applications.

Applications

The LMC6953CM is ideal for a wide range of applications, including:

  • Wireless communication systems such as GSM, CDMA, and LTE
  • Global Positioning Systems (GPS)
  • Local Oscillators in RF systems
  • Phase-locked loop (PLL) frequency synthesizers
  • Test and measurement equipment

Technical Specifications

  • Supply Voltage: 2.7V to 5.5V
  • Package Type: Surface-Mount, 8-Pin SOIC
  • Operating Temperature: -40°C to 85°C

With its robust design and flexible features, the LMC6953CM from Texas Instruments is a top choice for designers seeking a reliable VCO solution for their next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
IC 2.25V SUPPLY MONITOR 8-SOIC
Lowest to $2.6591
ECAD model for TLC7725IDRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCTPX-296/NOPB
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Need more? Email Us
ECAD model for LTC2907IDDB#TRPBF
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBP-308/NOPB
Analog Devices Inc.
IC SUPERVISOR MPU RESET SC70-4
Lowest to $2.4925
ECAD model for ADM6384YKS29D3Z-R7
Maxim Integrated
IC RESET MPU W/COMP SOT23-6
Lowest to $8.3905
ECAD model for MAX6343SUT+T
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention