Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453157-AM29LV160DB-70FI
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AM29LV160DB-70FI CAD Model

Description

The AM29LV160DB-70FI is a high-performance, 16 megabit (M) Flash memory component designed and manufactured by AMD. This device belongs to a family of Flash memory products that provide cost-effective, non-volatile storage solutions for a broad array of electronic applications. With its 70 ns access time, the AM29LV160DB-70FI offers excellent performance for both code and data storage. The memory is designed to be highly reliable and durable, capable of withstanding intense operational environments. It supports a flexible voltage range for programming and read operations, making it compatible with many microcontrollers and processors in the market. This Flash memory device is ideal for applications requiring large, reprogrammable memory arrays such as embedded systems, automotive electronics, and telecommunications equipment. AMD's commitment to quality ensures that the AM29LV160DB-70FI provides a reliable and efficient storage solution, with endurance and data retention characteristics that meet the demands of rigorous industrial applications.

You May Also Be Interested in

CISCO
CISCO MEM-4460-16G - 16G DRAM (1 DIMM) for Cisco ISR 4461
Need more? Email Us
ECAD model for CISCO MEM-4460-16G - 16G DRAM (1 DIMM) for Cisco ISR 4461
CISCO
Cisco UCS-MR-1X322RUG-S. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X322RUG-S - 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v Samsung
CISCO
Cisco 4GB PC3-10600R DR3 ECC Memory DIMM
Need more? Email Us
ECAD model for CISCO 15-13541-01 - Cisco 4GB PC3-10600R DR3 ECC Memory DIMM
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
CISCO MEM-FLSH-8GU16G - 8G to 16G Flash Memory Upgrade for Cisco ISR 4400
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8GU16G - 8G to 16G Flash Memory Upgrade for Cisco ISR 4400
CISCO
CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
CISCO
CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
Need more? Email Us
ECAD model for CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
CISCO
Cisco UCS-MR-1X161RV-A. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
ECAD model for CISCO UCS-MR-1X161RV-A - 16GB DDR4-2400-MHz RDIMM/PC4-19200/single rank/x4/1.2v
CISCO
64 GB RDIMM DRx4 3200 (16Gb)
Need more? Email Us
ECAD model for CISCO UCS-MR-X64G2RW - 64 GB RDIMM DRx4 3200 (16Gb)

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention