EN
  • EN
  • DE

LMC6482AIN

Part No LMC6482AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6482 CMOS Dual Rail-To-Rail Input and Output Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.3V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 110μV
Supply Current 1.3mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 15.5V, ±1.5V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LMC6482
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201211-LMC6482AIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical
Ultra Librarian 3D Model Ultra Librarian LMC6482AIN CAD Model

Description

LMC6482AIN Dual Operational Amplifier by Texas Instruments

The LMC6482AIN is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, designed to offer designers a blend of precision, low power, and enhanced versatility. This op-amp is particularly suitable for applications requiring low input bias currents, such as sensor interfaces, sample-and-hold circuits, and other analog processing tasks where a high degree of accuracy is essential.

Key Features:

  • Low Input Offset Voltage: The LMC6482AIN offers a low input offset voltage, which makes it ideal for precision applications where the accuracy of the signal processing is critical.
  • Rail-to-Rail Output: It features rail-to-rail output swing, which provides improved dynamic range and allows for better signal representation, especially in low voltage applications.
  • Wide Supply Voltage Range: This op-amp operates with a supply voltage range from 2.7V to 15.5V, accommodating a variety of power supply configurations and ensuring compatibility with both single-supply and split-supply operations.
  • Low Power Consumption: With a low supply current requirement, the LMC6482AIN is an excellent choice for battery-powered devices and energy-efficient designs.
  • Enhanced ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, making it more robust and reliable in environments where ESD events may occur.

Applications:

The versatility of the LMC6482AIN makes it suitable for a wide range of applications, including:

  • Active filters
  • Data acquisition systems
  • Battery-powered and portable devices
  • Medical instrumentation
  • Analog signal conditioning

With its combination of features, the LMC6482AIN from Texas Instruments stands out as a versatile and reliable component for designers looking to improve the performance and efficiency of their analog circuits. Whether for industrial, consumer, or specialized applications, this dual operational amplifier is engineered to meet the demands of modern electronics.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the LMC6482AIN datasheet.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4462 $56.6772
13+ $7.7507 $100.7591
20+ $7.5085 $150.1700
28+ $7.2663 $203.4564
36+ $7.0241 $252.8676
48+ $6.2975 $302.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,668 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess