EN
  • EN
  • DE

UC2825AQ

Part No UC2825AQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Speed PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8.4V ~ 22V
Switching Frequency 400kHz ~ 1MHz
Duty Cycle (Maximum) 50%
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC2825A
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1275717-UC2825AQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2825AQ CAD Model

Description

The UC2825AQ from Texas Instruments is a high-speed Pulse Width Modulation (PWM) controller integrated circuit that is designed to offer exceptional performance and flexibility for power supply systems. This advanced controller is suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor controllers, and other power conversion and management tasks.

Key Features

  • High-Speed Operation: The UC2825AQ operates at high frequencies, enabling the design of power supplies with better response times, smaller components, and improved efficiency.
  • Programmable Switching Frequency: It features a programmable oscillator that allows the user to set the desired switching frequency, providing flexibility in design optimization.
  • Peak Current Mode Control: This control method simplifies the loop compensation while providing inherent overcurrent protection and excellent line and load transient response.
  • Adjustable Dead-Time Control: The dead-time can be precisely adjusted to optimize power efficiency and minimize cross-conduction losses in power stages.
  • Multiple Operation Modes: The UC2825AQ supports both continuous and discontinuous modes of operation, catering to a variety of power supply topologies.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the controller operates only when supply voltages are within acceptable levels.

Applications

  • Off-Line Power Supplies
  • DC-DC Converters
  • Motor Control Systems
  • Renewable Energy Inverters
  • Power Factor Correction Modules

The UC2825AQ is available in a robust quarter-size small outline package (QSOP), making it ideal for space-constrained applications. With its comprehensive set of features and Texas Instruments' renowned reliability, the UC2825AQ is a top choice for engineers looking to design efficient, high-performance power systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9846 $59.9076
13+ $8.1925 $106.5025
19+ $7.9365 $150.7935
27+ $7.6805 $207.3735
34+ $7.4245 $252.4330
46+ $6.6564 $306.1944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,387 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess