EN
  • EN
  • DE

MC74ACT14MELG

Part No MC74ACT14MELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Inverter Schmitt Trigger | IC INVERTER 6CH 6-INP 14SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 11.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SOEIAJ-14
Manufacturer Package 14-SOIC
Family Part Number 74ACT14
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1219238-MC74ACT14MELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74ACT14MELG CAD Model

Description

Product Overview: MC74ACT14MELG from ON Semiconductor

The MC74ACT14MELG is a high-performance, hex inverter integrated circuit (IC) featuring Schmitt Trigger inputs, manufactured by the renowned semiconductor company, ON Semiconductor. This device is designed for optimal performance in digital systems where noise immunity and input hysteresis are critical design considerations.

Key Features

  • Logic Type: Hex Inverter with Schmitt Trigger inputs
  • Operating Voltage: Ranges from 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments
  • High Noise Immunity: NCV prefix for automotive and other applications requiring site and change control
  • Current - Output High, Low: 24mA at 5V, ensuring adequate drive capability
  • Propagation Delay (Max): 8ns at 5V, allowing for high-speed operation
  • Operating Temperature: Ranges from -55°C to 125°C, suitable for a wide range of environmental conditions
  • Mounting Type: Through Hole
  • Package / Case: 14-DIP (0.300", 7.62mm Width)
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Applications

The MC74ACT14MELG is versatile and can be used in various applications that require clean, stable, and reliable logic signals. Its Schmitt Trigger input characteristic makes it particularly useful in applications with slow input transition signals or in noisy environments where input signals need to be cleaned up from unwanted noise.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in its products. The MC74ACT14MELG is no exception, delivering consistent performance and durability. The device is extensively tested to ensure it meets the stringent requirements of the automotive industry under the NCV prefix, as well as other critical applications that demand high levels of precision and robustness.

Environmental Compliance

The MC74ACT14MELG adheres to environmental regulations. It is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing practices.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess