The LMC6081IM by Texas Instruments is a high-quality precision operational amplifier that stands out for its ultra-low input bias current and high open-loop gain. Designed to meet the stringent requirements of precision instrumentation, sensor interfaces, and other applications where low input bias and noise are critical, this op amp is a reliable choice for professionals in the field of electronics and engineering.
Key Features
- Ultra-Low Input Bias Current: The LMC6081IM boasts an impressive input bias current of typically 25 femtoamps, making it ideal for applications requiring high-impedance buffering.
- High Voltage Gain: With an open-loop voltage gain of 126 dB, this op amp provides exceptional accuracy and stability in amplification.
- Wide Supply Voltage Range: The device can operate over a wide supply voltage range from ±5V to ±15V, offering flexibility in various circuit configurations.
- Low Offset Voltage: The low offset voltage of 1 mV (max) ensures precise signal amplification with minimal deviation, which is crucial for precision applications.
- Low Noise Performance: The LMC6081IM delivers low noise performance, which is essential for sensitive electronic applications.
Applications
The LMC6081IM is versatile and can be used in a variety of applications, including:
- High-impedance buffering
- Precision instrumentation
- Sensor interfaces
- Medical equipment
- Test and measurement systems
- Analog filters
- Data acquisition systems
Product Specifications
| Parameter |
Value |
| Input Bias Current |
25 fA |
| Open-Loop Voltage Gain |
126 dB |
| Supply Voltage Range |
±5V to ±15V |
| Offset Voltage |
1 mV (max) |
| Package |
SOIC-8 |
For detailed technical specifications, application circuits, and additional information, please refer to the official LMC6081IM datasheet provided by Texas Instruments.