EN
  • EN
  • DE

UA7824CKC

Part No UA7824CKC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POSITIVE-VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275500-UA7824CKC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA7824CKC CAD Model

Description

The UA7824CKC is a robust fixed-voltage integrated-circuit linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the UA78 series, which is well-known for providing reliable and consistent performance in a wide range of applications.

Key Features

  • Output Voltage: The UA7824CKC provides a fixed output voltage of 24V, making it suitable for powering devices that require a stable DC voltage.
  • Output Current: It can deliver up to 1.5A of output current, which is ample for a variety of medium power requirements.
  • Thermal Protection: The device includes built-in thermal overload protection that shuts down the regulator should the internal temperature exceed safe operating limits.
  • Short Circuit Protection: In the event of a short circuit, the UA7824CKC is designed to limit the current to a safe level, protecting both the regulator and the connected components.
  • Safe Area Compensation: This feature ensures the device remains stable and operational even when driving loads with high capacitance or inductance.

Applications

The UA7824CKC is versatile and can be used in a variety of electronic applications, including:

  • Power supplies for 24V systems
  • Industrial equipment
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Package and Quality

The UA7824CKC is housed in a TO-220 package, known for its durability and heat dissipation properties. This makes the regulator well-suited for applications where physical space and thermal management are considerations. Texas Instruments' commitment to quality ensures that each UA7824CKC meets rigorous standards for performance and reliability.

Conclusion

With its fixed 24V output, robust protection features, and reliable performance, the UA7824CKC from Texas Instruments stands as an excellent choice for designers looking to implement a stable power solution in their electronic projects. Its versatility and durability make it an invaluable component in a wide range of industrial and consumer applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3222 $52.8880
95+ $1.0849 $103.0655
145+ $1.0510 $152.3950
200+ $1.0171 $203.4200
255+ $0.9832 $250.7160
345+ $0.8815 $304.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess