The LMC6081AIM from Texas Instruments is a precision operational amplifier that offers a perfect blend of features making it suitable for a wide range of applications. This high-performance op amp is designed with advanced technology to provide low input bias current, high open-loop gain, and ultra-low input offset voltage, ensuring accurate and stable operation in precision circuits.
Key Features
- Ultra-Low Input Bias Current: With an input bias current of typically 25 fA, the LMC6081AIM is ideal for applications requiring high input impedance.
- High Open-Loop Gain: It provides a high open-loop gain greater than 126 dB, ensuring excellent linearity in closed-loop configurations.
- Low Offset Voltage: The offset voltage is as low as 125 µV, which minimizes error in precision applications.
- Wide Supply Range: The device operates from a supply voltage range of ±2.5V to ±15V, allowing for flexibility in various circuit designs.
- Low Quiescent Current: The op amp has a low quiescent current of 1.1 mA, making it suitable for battery-powered devices.
- Single or Dual Supply Operation: It can be configured to work with both single and dual supply voltages, providing versatility in system design.
Applications
The LMC6081AIM is well-suited for a variety of applications, including:
- High-impedance buffering and amplification
- Precision data acquisition systems
- Medical instrumentation
- Thermocouple amplifiers
- Photodiode amplifiers
- Test equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LMC6081AIM is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and consistency.
Ordering Information
The LMC6081AIM is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. For detailed ordering and shipping information, refer to the Texas Instruments website or contact their sales representatives.