The LMC6042AIN/NOPB is a high-performance, dual operational amplifier from Texas Instruments. This product is engineered to provide superior functionality and performance in a wide range of applications, including audio systems, signal conditioning, and data acquisition systems. It is designed to offer low input noise voltage, making it ideal for use in precision applications.
- Low Input Noise Voltage:
- Low Input Bias Current: Made possible by CMOS technology
- Large Open-Loop Gain: Made possible by CMOS technology
- Wide Bandwidth: Made possible by CMOS technology
- Power Supply Voltage Range: 5V to 15V
- Rail-to-Rail Output Swing: Ensures maximum possible dynamic range at the output
- Low Input Offset Voltage: Ensures that the output accurately represents the input
- ESD Protection: Protects against static electricity shocks
- RoHS Compliant: Yes