Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Operating Supply Current 3.5mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 071563-LMC6009MT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6009MT CAD Model

Description

The LMC6009MT is a high-performance, precision operational amplifier produced by Texas Instruments.

This product is designed to offer superior performance in a variety of applications, making it a versatile choice for a wide range of electronic devices and systems.

  • High Open-Loop Gain: 120 dB
  • Low Input Offset Voltage: 10 µV
  • High Slew Rate: 4.5 V/µs
  • Low Noise: enhances signal fidelity

The LMC6009MT operates over a wide temperature range and is RoHS compliant, ensuring stable performance and safety in various environmental conditions.

In conclusion, the LMC6009MT from Texas Instruments is a high-quality, high-performance operational amplifier that offers excellent accuracy, precision, and noise performance.

You May Also Be Interested in

Rohm Semiconductor
IC LCD DRIVER MATRIX 100QFP
Need more? Email Us
ECAD model for ML9470-12GAZ0AA
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AMIPL+
Texas Instruments
IC DRIVER HI VOLT DISPLAY 28-DIP / VFD Driver 5.5V 28-Pin PDIP Rail
Lowest to $32.2335
ECAD model for MM58342N/NOPB
ams
8-Digit LED Display Drivers
Lowest to $12.2622
ECAD model for AS1106PL
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.5484
ECAD model for CD4511BPW
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545BTT/AJ
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $16.5550
ECAD model for DLPC3421ZVB
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545ATT/AJ
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention