EN
  • EN
  • DE

LM98714CCMTX/NOPB

Part No LM98714CCMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3CH 16BIT 45MSPS 48-TSSOP / AFE Video 1 ADC 16bit 3.3V 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 3
Power (Watts) 610mW
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 48-TSSOP
Win Source Part Number 144018-LM98714CCMTX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM98714
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM98714CCMTX/NOPB CAD Model

Description

The LM98714CCMTX/NOPB is a high-quality, advanced imaging device produced by Texas Instruments. This top-notch product is part of Texas Instruments' renowned linear image sensor family, designed with the latest technology to provide superior performance in a wide range of applications.

  • Three-Channel, 14-bit, 65-MSPS AFE: The LM98714CCMTX/NOPB is a three-channel, 14-bit, 65-MSPS analog front end (AFE) that includes a CCD/CIS signal processor and a new system monitor.
  • Wide Dynamic Range: This product is designed with an integrated clamp and gain of 6 dB to 48 dB that allows for a wide dynamic range of input signals. The integrated clamp provides a fixed black level voltage, ensuring consistent and accurate image reproduction.
  • Power-Efficient Architecture: The LM98714CCMTX/NOPB is designed with a unique architecture that allows for a significantly reduced power consumption. This product operates from a single 3.3V supply, making it highly energy-efficient.
  • Compact Package: The LM98714CCMTX/NOPB comes in a compact, 48-pin HTSSOP package that is easy to integrate into various systems.
  • Superior Noise Performance: This device offers superior noise performance, ensuring high-quality image reproduction.
  • On-Chip 4-to-1 Analog Multiplexer: The LM98714CCMTX/NOPB also features an on-chip 4-to-1 analog multiplexer with wide input bandwidth, which allows for the simultaneous processing of multiple signals.
  • Reliability: This product is designed to meet the stringent quality standards set by Texas Instruments. It is also RoHS compliant, ensuring that it meets the highest environmental and safety standards.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9890 $62.9670
6+ $17.2218 $103.3308
9+ $16.6836 $150.1524
13+ $16.1454 $209.8902
17+ $15.6072 $265.3224
22+ $13.9927 $307.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess