EN
  • EN
  • DE

TCP-5027UA-DT

Part No TCP-5027UA-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC CONTROLLER 5.0 S48 2.7PF / RF IC Analog Tunable Capacitor 700MHz ~ 2.7GHz 3-WLCSP (0.94x0.77)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Mounting Type Surface Mount
Package / Case 3-XFBGA, WLCSP
Supplier Device Package 3-WLCSP (0.94x0.77)
Base Product Number TCP-5027
Standard Package 4,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 936267-TCP-5027UA-DT
Ultra Librarian 3D Model Ultra Librarian TCP-5027UA-DT CAD Model

Description

ON Semiconductor TCP-5027UA-DT Overview

The ON Semiconductor TCP-5027UA-DT is a state-of-the-art, high-performance integrated circuit designed for precision applications in a variety of electronic devices. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

Key Features

  • High Precision: The TCP-5027UA-DT offers exceptional accuracy, making it ideal for applications where precise measurements are critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this integrated circuit minimizes power usage, thereby extending the battery life of portable devices.
  • Robust Design: Built to withstand harsh conditions, the TCP-5027UA-DT is durable and reliable, ensuring consistent performance over time.
  • Compact Size: Its small form factor allows for integration into space-constrained designs without compromising functionality.

Applications

The TCP-5027UA-DT is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Technical Specifications

ON Semiconductor ensures that the TCP-5027UA-DT meets rigorous industry standards, and the product is characterized by the following specifications:

  • Operating Temperature Range: Suitable for a wide range of environmental conditions.
  • Package Type: Delivered in a user-friendly package that simplifies the assembly process.
  • Quality Assurance: Manufactured under strict quality control measures to guarantee high performance and reliability.

Availability and Support

The TCP-5027UA-DT is available for order through ON Semiconductor's extensive distribution network. Customers can also access comprehensive technical support, including datasheets, application notes, and design tools, to facilitate the integration of the TCP-5027UA-DT into their projects.

With its combination of precision, efficiency, and durability, the ON Semiconductor TCP-5027UA-DT stands out as a leading solution for designers looking to optimize their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess