EN
  • EN
  • DE

LM98555CCMHX/NOPB

Part No LM98555CCMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CCD DRIVER 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications CCD Driver
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTSSOP
Win Source Part Number 1055116-LM98555CCMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM98555CCMHX/NOPB CAD Model

Description

Product Overview: LM98555CCMHX/NOPB

The LM98555CCMHX/NOPB is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the LM98555 series, which is known for its high-performance and reliability in a wide range of applications.

Key Features

  • High Precision: The LM98555CCMHX/NOPB delivers accurate and reliable performance, making it suitable for precision-demanding applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures low power consumption, extending the battery life of portable devices.
  • Durable: It is built to withstand harsh conditions, ensuring long-lasting performance even in extreme environments.
  • Easy Integration: The compact form factor and industry-standard packaging allow for seamless integration into various circuit designs.

Applications

The versatile nature of the LM98555CCMHX/NOPB makes it an excellent choice for a broad array of applications, including but not limited to:

  • Medical devices
  • Industrial automation systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value
Package/Case Surface-Mount
Operating Temperature Specified by Manufacturer
Mounting Type Surface Mount
RoHS Status RoHS Compliant

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM98555CCMHX/NOPB is no exception, as it is manufactured under strict quality control standards and is RoHS compliant, ensuring both environmental responsibility and adherence to industry regulations for safety and sustainability.

For detailed product specifications, technical documents, and further information, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9154 $63.6616
8+ $13.0588 $104.4704
12+ $12.6507 $151.8084
17+ $12.2426 $208.1242
22+ $11.8345 $260.3590
29+ $10.6102 $307.6958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess