EN
  • EN
  • DE

LM95235CIMMX/NOPB

Part No LM95235CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8VSSOP / Temp Sensor Digital Serial (2-Wire, SMbus) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series TruTherm
Packaging Reel package
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 90°C
Sensing Temperature - Remote 0°C ~ 90°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 10 b (Local), 12 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C
Test Condition 25°C ~ 100°C
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779397-LM95235CIMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM95235CIMMX/NOPB
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM95235CIMMX/NOPB CAD Model

Description

The LM95235CIMMX/NOPB is a precision, dual remote diode temperature sensor designed by Texas Instruments, catering to a wide array of applications that demand accurate temperature monitoring. This integrated circuit (IC) is specifically engineered to work in conjunction with external diodes to provide real-time temperature readings of various components, such as processors, graphics processing units, and other ICs.

Key Features

  • Accuracy: The LM95235CIMMX/NOPB boasts an impressive ±1°C accuracy for external diode temperatures and ±2°C for its own local temperature sensing capabilities.
  • Compatibility: It is compatible with diodes in both 2N3904 transistors and the thermal diode found in many modern CPUs, GPUs, and ASICs, providing versatile application use.
  • Interface: Featuring an SMBus 2.0-compatible interface, this sensor allows for easy integration into existing systems with two-wire serial communication.
  • Functionality: It includes features such as programmable conversion rate and shutdown mode, which help in optimizing power consumption based on system requirements.
  • Temperature Range: The device is capable of measuring temperatures from -40°C to +125°C, ensuring reliable operation over a wide range of conditions.

Applications

The LM95235CIMMX/NOPB is ideal for a variety of applications that require precise temperature monitoring, such as:

  • Desktop and Notebook Computers
  • Workstations and Servers
  • Environmental Control Systems
  • Industrial and Networking Equipment

Quality and Reliability

As a product of Texas Instruments, the LM95235CIMMX/NOPB is manufactured to high standards of quality and reliability. It comes in a VSSOP-8 package and is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. The device's "NOPB" designation indicates that it is part of TI's green product initiative, which aims to reduce the environmental impact of its products.

Ordering and Packaging

When ordering, the full part number LM95235CIMMX/NOPB should be used to ensure the correct product is received. The device is supplied in tape and reel packaging, facilitating efficient handling and placement during high-volume production processes.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3650 $52.0300
52+ $1.9406 $100.9112
80+ $1.8799 $150.3920
110+ $1.8193 $200.1230
143+ $1.7586 $251.4798
191+ $1.5767 $301.1497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess