EN
  • EN
  • DE

LM94022BIMG

Part No LM94022BIMG
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -50°C to 150°C
Output Type Analog Voltage
Supply Voltage - Operating 1.5 V to 5.5 V
Resolution 5.5 to 13.6mV/°C
Features Programmable Resolution
Accuracy - Highest (Lowest) ±1.5°C (±2.7°C)
Testing Conditions 20°C to 40°C (0°C to 150°C)
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 092378-LM94022BIMG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Power Management, Automotive, Wireless
Ultra Librarian 3D Model Ultra Librarian LM94022BIMG CAD Model

Description

The LM94022BIMG from Texas Instruments is a high-quality precision temperature sensor designed to offer exceptional temperature sensing and monitoring capabilities for a wide range of applications.

  • Output: Highly accurate, linear voltage outputs proportional to the ambient temperature
  • Temperature Range: -50°C to 150°C
  • Key Feature: Low power consumption
  • Package: Compact 5-pin SOT-23 package
  • Accuracy: High output impedance for stability with high capacitive loads

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9029 $54.1740
120+ $0.8458 $101.4960
185+ $0.8172 $151.1820
265+ $0.7600 $201.4000
345+ $0.7315 $252.3675
430+ $0.7029 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,850 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess