EN
  • EN
  • DE

LM83CIMQA

Part No LM83CIMQA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 7 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200864-LM83CIMQA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Signal Processing, Commercial, Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian LM83CIMQA CAD Model

Description

The Texas Instruments LM83CIMQA is a precision integrated circuit designed for advanced thermal management in complex electronic systems. This high-performance digital temperature sensor and thermal watchdog is vital for maintaining the optimal operating temperature in computer motherboards, electronic test equipment, and other sophisticated electronics.

Key Features

  • Multiple Temperature Zones: The LM83CIMQA can monitor the temperature of up to four different zones, one internal and three external, providing comprehensive thermal data.
  • High Accuracy: This device offers excellent temperature measurement accuracy, ensuring reliable monitoring and control of system temperatures.
  • Programmable Interrupts: The sensor features programmable interrupt and overtemperature outputs, which can be configured to trigger cooling mechanisms or signal an alarm when temperatures exceed safe thresholds.
  • Serial Interface: It comes with an I2C/SMBus compatible serial interface, enabling easy integration with most microcontrollers and allowing for straightforward communication with other components in the system.
  • Low Power Consumption: Designed with power efficiency in mind, the LM83CIMQA operates with minimal power draw, making it suitable for power-sensitive applications.

Applications

The LM83CIMQA is versatile and can be used in a variety of applications where temperature monitoring is critical. Some common applications include:

  • Desktop and laptop computers
  • Server systems
  • Telecommunications equipment
  • Industrial control systems
  • Environmental monitoring systems

Product Specifications

With a wide operating temperature range and the ability to connect to external diode temperature sensors, the LM83CIMQA is exceptionally well-suited for systems that require precise thermal regulation. The device's small form factor also makes it an excellent choice for space-constrained applications.

Conclusion

The Texas Instruments LM83CIMQA is an essential component for any system where temperature regulation is crucial to performance and longevity. Its precision, flexibility, and low power consumption make it an ideal solution for a wide range of thermal monitoring tasks.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4789 $54.7890
23+ $4.4956 $103.3988
35+ $4.3551 $152.4285
48+ $4.2146 $202.3008
62+ $4.0741 $252.5942
83+ $3.6526 $303.1658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,913 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess