EN
  • EN
  • DE

OPA191IDGKT

Part No OPA191IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP PREC E-TRIM 8VSSOP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 5.5 V/μs
GBP - Gain Bandwidth Product 2.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 5μV
Operating Supply Current 140μA
Output Current per Channel 65mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 790969-OPA191IDGKT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA191
Introduction Date December 24, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA191IDGKT CAD Model

Description

Overview of Texas Instruments OPA191IDGKT

The OPA191IDGKT is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the OPAx191 family, which is known for its precision and low power consumption, making it a suitable choice for a wide range of applications, including test and measurement systems, medical devices, and industrial equipment.

Key Features

  • Precision Performance: The OPA191IDGKT offers excellent accuracy with a low offset voltage of 150 µV (max) and low noise density of 7.5 nV/√Hz at 1 kHz, ensuring high-fidelity signal amplification.
  • Wide Bandwidth: It boasts a wide bandwidth of 10 MHz, which is ideal for high-speed signal processing applications.
  • Low Quiescent Current: With a low quiescent current of 1.1 mA (typ), this operational amplifier is optimized for power-sensitive designs.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum dynamic range, especially beneficial in single-supply operations.
  • Robust Design: It has a wide supply range from 4.5 V to 36 V, allowing for flexible usage in various circuit configurations.
  • High ESD Protection: The OPA191IDGKT is designed with an integrated ESD protection system, ensuring robustness against electrostatic discharges.

Applications

The OPA191IDGKT is versatile and can be used in a multitude of applications that require high precision and low power. Some of these applications include:

  • Automated Test Equipment (ATE)
  • Medical instrumentation
  • Professional audio equipment
  • Active filters
  • Data acquisition systems
  • Power supply control

Package Information

This operational amplifier comes in a compact VSSOP-8 (DGK) package, which is suitable for space-constrained applications. The small form factor does not compromise its performance and reliability, which are hallmarks of Texas Instruments' products.

Conclusion

With its precision, low power consumption, and robust design, the OPA191IDGKT from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Its wide range of applications and reliable operation make it a valuable component in any precision analog circuit.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1757 $50.0411
57+ $1.7852 $101.7564
87+ $1.7295 $150.4665
120+ $1.6737 $200.8440
155+ $1.6179 $250.7745
207+ $1.4505 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess