EN
  • EN
  • DE

LM8342SDX/NOPB

Part No LM8342SDX/NOPB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type TFT VCOM Calibrator
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200846-LM8342SDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM8342SDX/NOPB CAD Model

Description

The LM8342SDX/NOPB is a high-performance, low-power operational amplifier manufactured by Texas Instruments. This precision op-amp is designed to meet the requirements of a wide range of electronic applications, from industrial and automotive systems to consumer electronics and medical devices.

Key Features

  • Low Offset Voltage: The LM8342SDX/NOPB offers a low input offset voltage, which minimizes errors in signal processing applications and enhances overall system accuracy.
  • Wide Supply Range: It operates from a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.
  • High Output Drive Capability: This operational amplifier can drive heavy loads, making it suitable for applications that require a high output current.
  • Low Noise Performance: The device exhibits low noise characteristics, which is critical for applications such as audio amplification and sensitive measurement equipment.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, which is essential for maintaining signal fidelity in feedback and buffering circuits.

Applications

The LM8342SDX/NOPB is ideal for a variety of applications, including:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Audio Amplifiers
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM8342SDX/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and reliability in harsh environments. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Package and Availability

The LM8342SDX/NOPB comes in a compact, surface-mount package, which allows for efficient use of PCB space. It is also available in various reel sizes for convenient handling and integration into automated manufacturing processes.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9207 $50.6385
135+ $0.7555 $101.9925
205+ $0.7319 $150.0395
285+ $0.7083 $201.8655
370+ $0.6846 $253.3020
490+ $0.6138 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,933 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess