EN
  • EN
  • DE
  • IT

LX2201CLQ

Part No LX2201CLQ
Manufacturer Microsemi Corporation
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20MLPQ  /  Charger IC Lithium Ion 20-MLPQ (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Interface USB
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFQFN Exposed Pad
Supplier Device Package 20-MLPQ (4x4)
Base Product Number LX2201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-LX2201CLQ,LX2201CLQ-ND
Standard Package 1
Win Source Part Number 1137367-LX2201CLQ
Ultra Librarian 3D Model Ultra Librarian LX2201CLQ CAD Model

Description

The Microsemi Corporation LX2201CLQ is a PMIC - battery charger integrated circuit (IC) that operates @ a maximum voltage of 6V.

  • Maximum Voltage: 6V
  • Charging Current: 2A
  • Battery Chemistry: Lithium-Ion
  • Package: 20-TFQFN Exposed Pad
  • Temperature Range: 0°C to 70°C (TA)
  • Status: Obsolete
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess