The is a high-performance audio operational amplifier product from Texas Instruments, a globally renowned semiconductor manufacturing company. This product is designed to optimize audio performance and enhance the overall sound quality across a wide range of applications.
- Feature: Dual operational amplifier, allowing for two independent op-amps in one IC.
- Low Noise Performance: Equivalent input noise voltage of 4.5nV/√Hz at 1kHz.
- High Slew Rate: 7V/µs, ensuring quick response to changes in input signals.
- Wide Bandwidth: 15MHz, capable of handling a broad range of frequencies from low bass to high treble without distorting the sound.
- Power Supply: Operates from ±5V to ±18V.
- Package: Compact 8-pin SOIC, RoHS compliant and lead-free.
This makes the a versatile and reliable choice for a variety of audio applications.