Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, GPIO Expander
Utilized IC / Part LM8335
Secondary Attributes USB Powered
Supplied Contents Board(s), Cable(s)
Win Source Part Number 779381-LM8335EVM
Popularity Medium
Supply and Demand Status Sufficient
Family Name LM8335
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM8335EVM CAD Model

Description

LM8335EVM Product Overview

The LM8335EVM from Texas Instruments is a comprehensive evaluation module designed for testing and evaluating the capabilities of the LM8335 Mobile I/O Companion Supporting Key-Scan, IO Expansion, PWM, and Access Bus Interface. This versatile product is an essential tool for engineers and designers who want to explore the features and performance of the LM8335 integrated circuit in their applications.

Key Features of LM8335EVM

  • Key-Scan Interface: The EVM supports a matrix key-scan interface that can handle multiple key presses, allowing for efficient and reliable user input.
  • I/O Expansion: The module provides additional I/O expansion capabilities, making it ideal for systems with limited GPIOs.
  • PWM Outputs: With integrated PWM outputs, the LM8335EVM can be used for LED dimming and other applications requiring pulse width modulation.
  • Access Bus Interface: The device includes an access bus interface for easy communication with other components in the system.
  • Configurable Settings: Users can configure the settings of the LM8335 to match their specific application requirements.
  • Easy-to-Use: The evaluation module is user-friendly and comes with all necessary hardware and software to get started quickly.

Applications

The LM8335EVM is suitable for a wide range of applications, particularly in mobile devices and consumer electronics where space is at a premium and additional functionality is required. It is ideal for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Compact Consumer Electronics

Technical Specifications

The evaluation module is built to demonstrate the technical specifications of the LM8335 chip, including its voltage range, I/O capabilities, and power consumption. It also provides a practical platform for testing the chip's performance in real-world scenarios.

Getting Started with LM8335EVM

Getting started with the LM8335EVM is straightforward. The module includes comprehensive documentation and support materials from Texas Instruments. Engineers can quickly integrate the EVM into their development environment and begin testing with minimal setup time.

In summary, the LM8335EVM from Texas Instruments is a versatile and powerful evaluation module that provides designers with a convenient and effective way to test the LM8335 Mobile I/O Companion chip in a variety of applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Exar Corporation
BOARD EVALUATION FOR SP337EBEY / Evaluation Board For 3.3V To 5V RS-232/RS-485/RS-422 Multi Protocol Transceiver
Need more? Email Us
ECAD model for SP337EBEY-0A-EB
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention