EN
  • EN
  • DE

LM8333GGR8AXS/NOPB

Part No LM8333GGR8AXS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC MOBILE I/O COMPANION 49-MIC / Controller ACCESS.bus, I²C Interface 49-CSBGA (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Function Controller
Interface ACCESS.bus, I2C
Voltage - Supply 2.25V ~ 2.9V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 49-TFBGA, CSPBGA
Supplier Device Package 49-CSBGA (4x4)
Base Product Number LM8333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM8333GGR8AXSNOPB,LM8333GGR8AXS/NOPBTR,LM8333GGR8AXS/NOPBDKR,LM8333GGR8AXS/NOPBCT,LM8333GGR8AXS/NOPB-ND
Standard Package 1,000
Win Source Part Number 1175416-LM8333GGR8AXS/NOPB
Ultra Librarian 3D Model Ultra Librarian LM8333GGR8AXS/NOPB CAD Model

Description

Product Overview: LM8333GGR8AXS/NOPB

The LM8333GGR8AXS/NOPB is a high-performance, Mobile I/O Companion Supporting Key-Scan, IO Expansion, and Access Bus Host Interface, manufactured by Texas Instruments. This advanced integrated circuit is designed to provide a flexible and efficient solution for expanding the input/output capabilities of mobile phone applications, as well as other portable electronics that require a large matrix of keys or additional I/O resources.

Key Features

  • Key-Scan Functionality: The LM8333 supports an extensive key-scan matrix and can autonomously scan up to 8 x 18 matrix size, reducing the processing load on the host processor and saving power.
  • I/O Expansion: This device provides additional general-purpose I/Os (GPIOs) that can be used for various purposes, such as interfacing with other peripherals or for custom user-defined functions.
  • Access Bus Interface: It includes an Access Bus interface, which allows it to act as a host for other Access Bus devices, facilitating communication and control among multiple devices within the system.
  • Low Power Consumption: Designed with power efficiency in mind, the LM8333 is ideal for battery-powered applications, helping to extend the device's operational life.
  • Programmable: The device is highly programmable, which allows for customization and flexibility to meet specific application requirements.
  • Package: It comes in a compact, lead-free, 30-bump micro SMD package, which is suitable for space-constrained applications.

Applications

The LM8333GGR8AXS/NOPB is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Portable Electronics requiring additional I/O capabilities

With its robust set of features and Texas Instruments' reputation for quality, the LM8333GGR8AXS/NOPB is an excellent choice for designers looking to enhance the functionality of their mobile and portable electronic devices. Its integration of key-scan and I/O expansion within a single chip makes it a compact, efficient, and cost-effective solution.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess