EN
  • EN
  • DE

LM81BIMTX-3

Part No LM81BIMTX-3
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Serial Interface ACPI-Compatible Microprocessor System Hardware Monitor | IC MPU SYSTEM HDWR MON 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM81
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200819-LM81BIMTX-3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM81BIMTX-3 CAD Model

Description

The LM81BIMTX-3 is a precision integrated circuit from Texas Instruments, designed to offer a comprehensive solution for system hardware monitoring. This advanced product is typically utilized in various applications that require real-time monitoring of voltage, temperature, and fan speed to ensure optimal performance and prevent system failures.

Key Features

  • Temperature Monitoring: The LM81BIMTX-3 is capable of monitoring its own temperature as well as the temperature of an external diode, making it highly suitable for managing CPU and system temperatures.
  • Voltage Sensing: With the ability to sense several critical system voltages, this device ensures that all power-related parameters are within safe operating limits.
  • Fan Speed Control: It includes fan speed monitoring and control features, allowing for dynamic adjustments to maintain proper cooling while minimizing noise and power consumption.
  • Interface: The device communicates with the host system via an SMBus (System Management Bus), providing an efficient and reliable method for data transmission.
  • Programmable: Users can program alarm thresholds for temperature, voltage, and fan speed, which triggers an interrupt when these parameters exceed safe limits.

Applications

The LM81BIMTX-3 is versatile and can be used in a wide range of applications, including:

  • Desktop and Notebook Computers
  • Server Systems
  • Embedded Systems
  • Industrial PCs

Technical Specifications

Some of the technical specifications of the LM81BIMTX-3 include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Small Outline Integrated Circuit (SOIC)
  • RoHS Compliant

Conclusion

In conclusion, the LM81BIMTX-3 from Texas Instruments is an essential component for system health monitoring. Its robust feature set and adaptability make it an excellent choice for designers and engineers looking to incorporate reliable system monitoring capabilities into their designs. With the LM81BIMTX-3, Texas Instruments continues to demonstrate its commitment to providing high-quality, innovative solutions for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5537 $53.3055
35+ $2.9158 $102.0530
54+ $2.8247 $152.5338
74+ $2.7336 $202.2864
95+ $2.6425 $251.0375
127+ $2.3691 $300.8757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess