EN
  • EN
  • DE

2SJ234L

Part No 2SJ234L
Manufacturer Hitachi, Ltd
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 2.5A 3-Pin(3+Tab) DPAK(L)-(1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 16808-2SJ234L
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ234
Introduction Date November 01, 1996
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ234L CAD Model

Description

2SJ234L P-Channel MOSFET

The 2SJ234L brings together performance and reliability into a single package, offering an excellent balance for modern electronics that demand power efficiency and functionality.

Features and Benefits

  • Compact and Lightweight: Reduces space requirements and overall device weight.
  • High Transconductance: Enhances the MOSFET's capacity to handle high currents with efficiency.
  • Stable Threshold Voltage: Maintains performance stability across varying temperatures.
  • Superior ESD Protection: Protects the MOSFET against electrostatic discharge, ensuring longevity.

Applications/Projects

  • Telecommunication Equipment
  • Power Amplifiers
  • Voltage Regulation Modules
  • Industrial Power Supplies
  • Signal Amplification Circuits

Additional Details

The 2SJ234L is particularly useful in critical applications where power stability and reliability are paramount. Its lightweight, compact design makes it particularly advantageous in mobile and wearable technology. Additionally, with its superior ESD protection, the 2SJ234L can withstand harsh environments without performance degradation, providing users with peace of mind in demanding applications. This makes it a preferred choice for telecommunications and high-frequency power management tasks, but it also offers the versatility to operate effectively in a spectrum of other projects, particularly those emphasizing sustainability and advanced technology integration.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
Lowest to $0.2329
Vishay
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess