EN
  • EN
  • DE

LM809M3-2.45/NOPB

Part No LM809M3-2.45/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU RESEST CIRCUIT SOT23-3 / Processor Supervisor 2.45V 1 Active Low 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.45V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779375-LM809M3-2.45/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM809
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM809M3-2.45/NOPB CAD Model

Description

Product Overview: LM809M3-2.45/NOPB

The LM809M3-2.45/NOPB is a microprocessor supervisory circuit that offers essential monitoring functionality to enhance the reliability of your digital systems. Manufactured by Texas Instruments, this device is designed to keep a vigilant watch over the power supply voltage levels and system health, ensuring that your microprocessor or digital system operates within its specified voltage range.

Key Features

  • Voltage Monitoring: The LM809M3-2.45/NOPB is calibrated precisely to monitor 2.45V power supply voltages, providing a crucial safeguard against undervoltage conditions which could lead to system failures.
  • Reset Output: Upon detection of an out-of-tolerance power supply, the device asserts a reset signal that holds the microprocessor in a reset state for a minimum of 140ms after the power supply has returned to an acceptable level. This ensures proper system reboot and functionality restoration.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered applications, making it an ideal choice for portable devices.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and consumer applications.
  • Small Form Factor: Packaged in a small SOT-23 package, the LM809M3-2.45/NOPB is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic manufacturers.

Applications

The LM809M3-2.45/NOPB is versatile and can be used in a wide array of applications, such as:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Equipment
  • Networking Hardware

With its precision voltage monitoring and reset management capabilities, the LM809M3-2.45/NOPB from Texas Instruments is an indispensable component for ensuring the stability and reliability of your electronic systems. Whether you're designing consumer electronics or industrial machinery, this supervisory circuit is engineered to help maintain the integrity of your applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7829 $50.8885
160+ $0.6424 $102.7840
245+ $0.6224 $152.4880
335+ $0.6023 $201.7705
430+ $0.5822 $250.3460
575+ $0.5220 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess