EN
  • EN
  • DE

SI5395A-A-EVB

Part No SI5395A-A-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Bulk
Type Timing
Function PLL
Utilized IC / Part Si5395A
Supplied Contents Board(s)
Base Product Number SI5395
Other Names 336-4793
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284742-SI5395A-A-EVB
Ultra Librarian 3D Model Ultra Librarian SI5395A-A-EVB CAD Model

Description

The SI5395A-A-EVB is an evaluation board designed to assess and demonstrate the capabilities of the SI5395A, a high-performance jitter attenuator and clock multiplier from Skyworks Solutions Inc. This evaluation board allows engineers to quickly and easily evaluate the SI5395A's performance in a variety of applications and optimize their clocking solutions.

Applications

  • Data Centers: Used in servers, storage devices, and networking equipment for precise clocking and jitter attenuation.
  • Wireless Infrastructure: Provides low-jitter clocks for base stations and other wireless communication systems.
  • Optical Networking: Generates high-quality clocks for optical transceivers and other optical networking components.
  • Broadcast Video: Delivers stable and low-jitter clocks for video processing and distribution equipment.
  • Test and Measurement Equipment: Provides accurate and reliable clock signals for testing and measurement applications.

Features

  • High-Performance Jitter Attenuation: Effectively reduces jitter in clock signals, improving system performance.
  • Flexible Clock Multiplication: Allows for generating a wide range of output frequencies from a single input frequency.
  • Low Output Jitter: Provides clean and stable clock signals with minimal jitter.
  • Programmable Parameters: Offers a wide range of programmable parameters for flexible configuration.
  • Multiple Output Clocks: Supports multiple output clocks with independent frequency and phase settings.
  • I2C Interface: Enables easy configuration and monitoring via an I2C interface.
  • Evaluation Platform: The EVB provides a convenient and easy-to-use platform for evaluating the SI5395A.

Benefits

  • Improved System Performance: Low-jitter clocks enhance the performance and reliability of the system.
  • Reduced Development Time: The EVB simplifies the evaluation process and reduces development time.
  • Flexible Clocking Solution: Programmable parameters and multiple output clocks provide a flexible clocking solution for various applications.
  • Easy Configuration: The I2C interface allows for easy configuration and monitoring.
  • Enhanced Signal Integrity: Low output jitter improves signal integrity and reduces bit error rates.
  • Optimized Power Consumption: The SI5395A is designed for low power consumption.

The SI5395A-A-EVB is an essential tool for engineers and designers looking to incorporate a high-performance jitter attenuator and clock multiplier into their applications. Its features and benefits make it an ideal choice for a wide range of electronic devices and systems.

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess