EN
  • EN
  • DE

LM74801QDRRRQ1

Part No LM74801QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description 3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 2.6 µs
Delay Time - OFF 500 ns
Current - Output (Max) 5A
Current - Supply 413 µA
Voltage - Supply 3V ~ 65V
Applications Automotive, Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
Base Product Number LM74801
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM74801QDRRRQ1CT,296-LM74801QDRRRQ1TR,296-LM74801QDRRRQ1DKR
Standard Package 3,000
Win Source Part Number 1140098-LM74801QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM74801QDRRRQ1 CAD Model

Description

Product Overview: LM74801QDRRRQ1 from Texas Instruments

The LM74801QDRRRQ1 is a robust, automotive-grade, integrated circuit designed by Texas Instruments specifically for the management of reverse polarity protection in automotive and industrial applications. This device is engineered to safeguard sensitive electronics by preventing damage caused by reverse battery connections, a common issue in automotive environments where battery maintenance and replacement can lead to accidental reverse polarity scenarios.

Constructed with the quality and reliability synonymous with Texas Instruments, the LM74801QDRRRQ1 is part of their Q1 series of automotive products, which means it meets stringent industry standards for performance and durability. It's designed to operate over a wide input voltage range, making it versatile for various automotive systems, including those that require a 12V or 24V battery input.

The device features a low on-resistance (RON) MOSFET that ensures minimal voltage drop and power loss when conducting in the forward direction, thus enhancing overall system efficiency. Additionally, the LM74801QDRRRQ1 includes an integrated charge pump that drives the external N-channel MOSFET, eliminating the need for an external power supply to control the gate, simplifying the design and reducing the bill of materials.

One of the key benefits of the LM74801QDRRRQ1 is its ability to automatically disconnect the load during reverse polarity events without the need for external components or manual intervention. This quick response helps to prevent potential damage to the circuit and connected devices. The device also boasts a wide operating temperature range, making it suitable for the harsh conditions often encountered in automotive and industrial environments.

Moreover, the LM74801QDRRRQ1 comes in a compact, power-efficient package, the QFN-10, which is favorable for space-constrained applications. This allows designers to incorporate reverse polarity protection in applications where PCB real estate is at a premium.

In summary, the LM74801QDRRRQ1 is an exemplary solution for designers looking to enhance the safety and reliability of their automotive and industrial systems. Its combination of robust protection features, high efficiency, and compact form factor make it an ideal choice for a wide range of applications where reverse polarity protection is crucial.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5244 $50.4880
49+ $2.0713 $101.4937
75+ $2.0066 $150.4950
103+ $1.9419 $200.0157
134+ $1.8772 $251.5448
179+ $1.6830 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess