EN
  • EN
  • DE

LM7372MRX

Part No LM7372MRX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7372 High Speed, High Output Current, Dual Operational Amplifier | IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Slew Rate 3000V/μs
Gain Bandwidth Product 120MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 2mV
Supply Current 13mA
Current - Output / Channel 260mA
Supply Voltage , Single/Dual (±) 9V ~ 36V, ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LM7372
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1200669-LM7372MRX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7372MRX CAD Model

Description

The LM7372MRX is a high-speed operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of TI's extensive range of amplifiers and linear solutions, known for their reliability and performance.

Key Features

  • High Speed: With a slew rate of 10000 V/µs, the LM7372MRX ensures rapid response times, making it suitable for applications that require fast signal processing.
  • Wide Bandwidth: It offers a wide bandwidth of 100 MHz, which is ideal for high-frequency signal amplification without significant attenuation.
  • Low Distortion: The device provides excellent signal fidelity with low harmonic distortion, making it perfect for audio and video applications.
  • Dual Supply Operation: It operates on a dual supply voltage ranging from ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Output Short-Circuit Protection: The LM7372MRX comes with built-in short-circuit protection to safeguard the device against potential damage from output short circuits.

Applications

The LM7372MRX is versatile and can be used in a wide array of applications, including:

  • High-speed data acquisition systems
  • Video and communication systems
  • Audio amplification and processing
  • Active filters and integrators
  • Pulse and RF amplifiers

Package and Availability

The LM7372MRX is available in a SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on printed circuit boards (PCBs). Its compact design and robustness make it a preferred choice for modern electronic devices.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LM7372MRX operational amplifier is no exception, backed by TI's rigorous testing protocols and a comprehensive technical support system. Engineers and designers can rely on TI's extensive documentation, development resources, and customer service to integrate the LM7372MRX into their projects effectively.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5172 $52.6204
17+ $6.1680 $104.8560
26+ $5.9753 $155.3578
35+ $5.7825 $202.3875
45+ $5.5898 $251.5410
60+ $5.0115 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess