EN
  • EN
  • DE

LM7372IMA

Part No LM7372IMA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7372 High Speed, High Output Current, Dual Operational Amplifier | IC OPAMP VFB 2 CIRCUIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 3000V/μs
Gain Bandwidth Product 120MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 2mV
Supply Current 13mA
Current - Output / Channel 260mA
Supply Voltage , Single/Dual (±) 9V ~ 36V, ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM7372
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1200665-LM7372IMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7372IMA CAD Model

Description

Introducing the LM7372IMA from Texas Instruments

The LM7372IMA is a high-speed operational amplifier that brings together an exceptional combination of high bandwidth, fast slew rate, and low voltage noise, making it an ideal choice for a wide range of applications. Manufactured by the renowned Texas Instruments, a leader in semiconductor solutions, this op-amp is designed to meet the demanding requirements of modern electronic circuits.

Key Features of the LM7372IMA

  • High-Speed Performance: The LM7372IMA boasts a significant bandwidth of 100 MHz (Gain = 10) and an impressive slew rate of 3600 V/µs, ensuring fast and accurate signal processing.
  • Low Voltage Noise: With a low voltage noise density of 4.5 nV/√Hz, this operational amplifier provides a clean amplification of signals, making it suitable for high-fidelity audio applications and sensitive measurement equipment.
  • Rail-to-Rail Output: The device can swing its output voltage very close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: The LM7372IMA operates over a wide supply voltage range of ±2.5V to ±15V, offering flexibility in various circuit designs.
  • Low Distortion: It offers a Total Harmonic Distortion plus Noise (THD+N) of 0.02% at 1 MHz, which is excellent for precision audio applications.

Applications

Due to its robust performance characteristics, the LM7372IMA is well-suited for a variety of applications that require high-speed and accurate signal processing. These include:

  • Video and high-speed data communications
  • Professional audio equipment
  • Test and measurement systems
  • Signal conditioning circuits
  • Active filters and ADC/DAC buffers

Package and Availability

The LM7372IMA comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It is also available in various other package options to suit different design needs. Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and simulation tools to assist designers in integrating the LM7372IMA into their projects efficiently.

With its exceptional performance and versatility, the LM7372IMA from Texas Instruments stands out as a top choice for designers looking to push the boundaries of speed and precision in their electronic applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1625 $50.1375
18+ $5.8770 $105.7860
27+ $5.6933 $153.7191
37+ $5.5097 $203.8589
47+ $5.3260 $250.3220
63+ $4.7750 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess