EN
  • EN
  • DE

LM629N-8

Part No LM629N-8
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 071512-LM629N-8
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LM629N-8 CAD Model

Description

The LM629N-8 is a high-quality product from Texas Instruments, a globally recognized leader in the field of semiconductor technology. This device is a precision motion controller that is specifically designed to control DC and stepper motors.

  • Number of Bits: 8
  • Package: 28-pin DIP
  • Motion Control: High-precision, complex motion sequences
  • Real-time Updates: Motor status
  • Versatility: Compatible with a wide range of motors and voltage supplies
  • User-friendly: Simple command set, safety features
  • Robustness: Durable construction, suitable for heavy-duty applications

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess